TE Connectivity 536906-1
- 收藏
- 对比
536906-1详情
TE Connectivity 536906-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
240
Manufacturer Part Number
VR1044
Approvals
UL;CSA
Manufacturer
Hubbell
RoHS
Non-Compliant
额定电流
100 Amps
频率
50 to 400 Hertz
电压
600
极数
4
连接类型
Receptacle
536906-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。