TE Connectivity 537637P033
- 收藏
- 对比
537637P033
2460-537637P033
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Dual Piece
1最小包装量--
537637P033详情
TE Connectivity 537637P033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-40C to 150C
Inside Diameter After Shrinking
2.5
Product Thickness
1.4
Inside Diameter Before Shrinking
11.6
Shrink Wall Type
DUAL
类型
TUBING
颜色
Black
收缩率
4:1
产品长度(mm)
50(mm)
537637P033拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。