TE Connectivity 539002-000
- 收藏
- 对比
539002-000
2460-539002-000
热缩管
--
大陆
立即发货

Cable Accessories Boot Polyolefin Black
--最小包装量--
539002-000详情
TE Connectivity 539002-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
PO (Polyolefin)
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Brass
Mounting
面板安装
For Use With
Cables
Package
Bulk
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
类型
Boot
颜色
Black
性别
Receptacle
触点性别
Socket
539002-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。