TE Connectivity 53AF-0500-360
- 收藏
- 对比
53AF-0500-360详情
TE Connectivity 53AF-0500-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20009741-00
TE Internal Description
53AF-0500-360
Acceleration Range (±)u2009(g)
500
Frequency Responseu2009(Hz)
0-3500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
.4 mA/g
53AF-0500-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。