TE Connectivity 53AF-2000-180
- 收藏
- 对比
53AF-2000-180详情
TE Connectivity 53AF-2000-180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10212121-00
TE Internal Description
53AF-2000-180
Acceleration Range (±)u2009(g)
2000
Frequency Responseu2009(Hz)
0-1000 to 0-4500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
.15 mV/g
53AF-2000-180拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。