TE Connectivity 54011-4
- 收藏
- 对比
54011-4
2460-54011-4
圆形连接器
--
大陆
立即发货

Circular Connector Seals, Cable Seal, Cable-to-Cable, .9375-20 UNEF-2B, Sealable, Wire & Cable, Cable Mount (Free-Hanging), AMP CPC
1最小包装量--
54011-4详情
TE Connectivity 54011-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
54011-4
Connector Systemu2009
Cable-to-Cable
Accepts Cable Diameter Rangeu2009
10.16 – 22.22u2009mmu2009[u2009.4 – .875u2009inu2009]
Screw & Hole Thread Sizeu2009
.9375-20 UNEF-2B
Sealableu2009
有
Connector Seal Typeu2009
电缆密封
TE Internal Description
CPC STRAIN RELIEF,SIZE 17
54011-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。