TE Connectivity 5414363-8
- 收藏
- 对比
5414363-8
2460-5414363-8
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMB RF Interface, Plug, 50 Ω, RG 178 / RG 196, Snap-Fit, 4 GHz Operating Frequency, Cable-to-Cable, 1 Position, Wire & Cable
1最小包装量--
5414363-8详情
TE Connectivity 5414363-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With RF Cable Typeu2009
RG 178, RG 196
Impedanceu2009(Ω)
50
RF Connector Mated Outer Diameter (Approximate)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
RF Connector Styleu2009
Plug
RF Interfaceu2009
SMB
TE Internal Description
PLUG,CABLE,RTANG,SMB, PB FREE
TE Internal #
5414363-8
5414363-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。