TE Connectivity 5415302-3
- 收藏
- 对比
5415302-3
2460-5415302-3
集成电路(IC)
--
大陆
立即发货

RF Connectors / Coaxial Connectors PCB R/A Jack Rcept
1最小包装量--
5415302-3详情
TE Connectivity 5415302-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
PCB
Manufacturer Part Number
5415302-3
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Samacsys Description
RF Connectors / Coaxial Connectors PCB R/A Jack Rcept
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
5415302
RoHS
Compliant
连接器类型
射频连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
not_compliant
主体/外壳样式
JACK
5415302-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。