TE Connectivity 5415633-1
- 收藏
- 对比
5415633-1
2460-5415633-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, BNC RF Interface, Jack, 75 Ω, Bayonet, 4 GHz Operating Frequency, Cable-to-Board, 1 Position, Printed Circuit Board, Panel Mount
1最小包装量--
5415633-1详情
TE Connectivity 5415633-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Coupling Mechanismu2009
Bayonet
Impedanceu2009(Ω)
75
RF Connector Mated Outer Diameter (Approximate)u2009
14.53u2009mmu2009[u2009.572u2009inu2009]
RF Connector Styleu2009
Jack
RF Interfaceu2009
BNC
TE Internal Description
RTANG BNC PCB JACK - 75 OHM
TE Internal #
5415633-1
5415633-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。