TE Connectivity 5420-00-340012-CS2359
- 收藏
- 对比
5420-00-340012-CS2359
2460-5420-00-340012-CS2359
圆形连接器
--
大陆
立即发货

Standard Circular Connector 5420-00-340012-CS2359
1最小包装量--
5420-00-340012-CS2359详情
TE Connectivity 5420-00-340012-CS2359重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Lead, Nickel, Tin
房屋材料
Thermoplastic
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
461399N002
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
子类别
Circular Connectors
房屋颜色
Black
弱电
Non-Compliant
产品类别
标准圆形连接器
产品类别
标准圆形连接器
5420-00-340012-CS2359拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。