TE Connectivity 5428154001
- 收藏
- 对比
5428154001
2460-5428154001
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin/Single Spool
1最小包装量--
5428154001详情
TE Connectivity 5428154001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.8
Operating Temp Range
-40C to 125C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
19
Package
Tape & Reel (TR)
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
收缩率
2:1
5428154001拓展信息







哦! 它是空的。