TE Connectivity 54476
- 收藏
- 对比
54476详情
TE Connectivity 54476重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
54476
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.65
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
0 AWG
端子和接线板类型
线端子
终端性别
FEMALE
54476拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。