TE Connectivity 5476270001
- 收藏
- 对比
5476270001
2460-5476270001
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Fluoropolymer White Pack
1最小包装量--
5476270001详情
TE Connectivity 5476270001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
FLUOROPOLYMER
Insertion
BEFORE TERMINATION
Printer Type
THERMAL TRANSFER
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
包装
Pack
电缆直径
1.9(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
标记颜色
WHITE
产品长度(mm)
50.8(mm)
5476270001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。