TE Connectivity 5-5223963-4
- 收藏
- 对比
5-5223963-4
2460-5-5223963-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Housing for Male Terminals, Board-to-Board, 3 Position, 3 mm [.12 in] Centerline, Printed Circuit Board
1最小包装量--
5-5223963-4详情
TE Connectivity 5-5223963-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-5223963-4
TE Internal Description
UPM R/A Header 3P HC Power Conn. MLM
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
外螺纹端子外壳
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
3u2009mmu2009[u2009.12u2009inu2009]
5-5223963-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。