TE Connectivity 5525DSO-DB030AS
- 收藏
- 对比
5525DSO-DB030AS
2460-5525DSO-DB030AS
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, 30 psi, Output/Span 24 bit ADC, ±0.25% Span, Supply Voltage 1.8 – 3.6 V, MEAS MS5525DSO
1最小包装量--
5525DSO-DB030AS详情
TE Connectivity 5525DSO-DB030AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10200287-00
TE Internal Description
PRESS,XDCR,5525DSO-DB030AS
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Absolute
Proof Pressure Rangeu2009
60 psi
Pressureu2009(psi)
30
Output/Spanu2009
24 bit ADC
5525DSO-DB030AS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。