TE Connectivity 5525DSO-DB030DS
- 收藏
- 对比
5525DSO-DB030DS
2460-5525DSO-DB030DS
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 30 psi, Output/Span 24 bit ADC, ±0.25% Span, Supply Voltage 1.8 – 3.6 V, MEAS MS5525DSO
1最小包装量--
5525DSO-DB030DS详情
TE Connectivity 5525DSO-DB030DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
24 bit ADC
Pressureu2009(psi)
30
Proof Pressure Rangeu2009
60 psi
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
PRESS,XDCR,5525DSO-DB030DS
TE Internal #
20005489-00
5525DSO-DB030DS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。