TE Connectivity 5-530501-5
- 收藏
- 对比
5-530501-5
2460-5-530501-5
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Socket, Wire-to-Board, Tin-Lead, Wire & Cable, Power & Signal
1最小包装量--
5-530501-5详情
TE Connectivity 5-530501-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-530501-5
TE Internal Description
CONT.DUOTYNE STRIP MATTE SN
Contact Typeu2009
Socket
Connector Systemu2009
Wire-to-Board
Contact Mating Area Plating Materialu2009
Tin-Lead
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
5-530501-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。