TE Connectivity 553443-3
- 收藏
- 对比
553443-3
2460-553443-3
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Cable-to-Board, 36 Position, 2.16 mm [.085 in] Centerline, 2 Row, Single Beam in Box, Standard Profile, Vertical
1最小包装量--
553443-3详情
TE Connectivity 553443-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Centerline (Pitch)u2009
2.16u2009mmu2009[u2009.085u2009inu2009]
Number of Positionsu2009
36
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Receptacle
Alias #
AMP-0-0553443-3
TE Internal Description
ASSY RCPT,ACTION PIN,CHAMP-LOK
TE Internal #
553443-3
553443-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。