TE Connectivity 5536317-4
- 收藏
- 对比
5536317-4
2460-5536317-4
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Board to Board & Mezzanine Connectors 100 VT RC 098 BD BD RT LG
1最小包装量--
5536317-4详情
TE Connectivity 5536317-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
PIST-36B.30
Approvals
cURus
Manufacturer
PMA (Division of ABB)
RoHS
有
包装
Bulk
终端
Solder
颜色
Black
行数
2
性别
Female
螺距
2.54 mm
接头数量
100
直径
1.44
辐射硬化
无
5536317-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。