TE Connectivity 5536460-5
- 收藏
- 对比
5536460-5
2460-5536460-5
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Receptacle, Board-to-Board, 32 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 2 Row, Vertical, Eurocard Type B
1最小包装量--
5536460-5详情
TE Connectivity 5536460-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5536460-5
TE Internal Description
ASSY,RECEPT,EURO,TYPE B,LEAD-F
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Termination Post & Tail Lengthu2009
3.3u2009mmu2009[u2009.13u2009inu2009]
Number of Positionsu2009
32
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
5536460-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。