TE Connectivity 5536620-1
- 收藏
- 对比
5536620-1
2460-5536620-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 8 Position, 2 mm [.079 in] Centerline, Printed Circuit Board, UL 94V-0, Z-PACK Future Bus
1最小包装量--
5536620-1详情
TE Connectivity 5536620-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5536620-1
TE Internal Description
2MMFB,ASY,008,PWR,HDR,EN,8.00
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
5536620-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。