TE Connectivity 5550074007
- 收藏
- 对比
5550074007
2460-5550074007
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Chlorinated Polyolefin Black Medium Piece
1最小包装量--
5550074007详情
TE Connectivity 5550074007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.77
Operating Temp Range
-70C to 121C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
14.5
Inside Diameter Before Shrinking
25.4
类型
TUBING
颜色
Black
收缩率
1.75:1
5550074007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。