TE Connectivity 5552745-1
- 收藏
- 对比
5552745-1
2460-5552745-1
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Cable-to-Board, 64 Position, 2.16 mm [.085 in] Centerline, 2 Row, Standard Profile, Right Angle, PCB Mount Retention
1最小包装量--
5552745-1详情
TE Connectivity 5552745-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5552745-1
TE Internal Description
ASSY,PLUG,64 POSN,RTANG,PCB
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
64
Centerline (Pitch)u2009
2.16u2009mmu2009[u2009.085u2009inu2009]
Number of Rowsu2009
2
5552745-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。