TE Connectivity 555329-1
- 收藏
- 对比
555329-1
2460-555329-1
集成电路(IC)
--
大陆
立即发货

Line Matching Transformer, Series:-, Connector Type:Adapter, Convert From Connector:RJ11, Convert From Positions:3, Convert From Gender:Jack, Convert To Connector:BNC Coaxial, Convert To Positions:4, Convert To Gender:Plug RoHS Compliant: Yes
1最小包装量--
555329-1详情
TE Connectivity 555329-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
555329-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.38
RoHS
Compliant
无铅代码
有
连接器类型
互联装置
Reach合规守则
unknown
555329-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。