TE Connectivity 5-554374-7
- 收藏
- 对比
5-554374-7详情
TE Connectivity 5-554374-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
5-554374-7
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.72
Manufacturer Series
554374
ECCN 代码
EAR99
HTS代码
8536.90.40.00
端子和接线板类型
线端子
终端性别
FEMALE
达到SVHC
unknown
5-554374-7拓展信息








哦! 它是空的。