TE Connectivity 5555154-2
- 收藏
- 对比
5555154-2
2460-5555154-2
模块化连接器 - 插头
--
大陆
立即发货

RJ14 Connectors, Single Port, 1 x 1, Low Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Standard - Latch Down, Right Angle
--最小包装量--
5555154-2详情
TE Connectivity 5555154-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Profileu2009
Low
Port Matrix Configurationu2009
1 x 1
Port Configurationu2009
单端口
TE Internal Description
MJ,R/A,LP,F6P/4C,SHLD,PNL,TRAY
TE Internal #
5555154-2
5555154-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。