TE Connectivity 5557984-2
- 收藏
- 对比
5557984-2
2460-5557984-2
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Cable-to-Board, 50 Position, 2.16 mm [.085 in] Centerline, 2 Row, Standard Profile, Vertical, PCB Mount Retention
1最小包装量--
5557984-2详情
TE Connectivity 5557984-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5557984-2
TE Internal Description
RCPT ASSY, 50POS, SHLDED, ACTI
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
50
Centerline (Pitch)u2009
2.16u2009mmu2009[u2009.085u2009inu2009]
Number of Rowsu2009
2
5557984-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。