TE Connectivity 5558504-1
- 收藏
- 对比
5558504-1
2460-5558504-1
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 1 x 6, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 5, Standard - Latch Down
1最小包装量--
5558504-1详情
TE Connectivity 5558504-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5558504-1
TE Internal Description
MJ ASSY,6P,8 POS,CAT 5,PCB GND
Modular Jack & Plug Interface Typeu2009
RJ45
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Matrix Configurationu2009
1 x 6
Port Configurationu2009
Multiple Ports
5558504-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。