TE Connectivity 556108-1
- 收藏
- 对比
556108-1
2460-556108-1
套管 - 音频连接器
--
大陆
立即发货

556108-1 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
556108-1详情
TE Connectivity 556108-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Compliant
包装
Bulk
性别
Female
方向
Straight
接头数量
6
辐射硬化
无
556108-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。