TE Connectivity 5569256-1
- 收藏
- 对比
5569256-1
2460-5569256-1
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 3, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 5, AMP-METRIMATE
--最小包装量--
5569256-1详情
TE Connectivity 5569256-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5569256-1
TE Internal Description
STK MJ ASSY,8POS,2X3,SHLD,CAT5
Modular Jack & Plug Interface Typeu2009
RJ45
Port Configurationu2009
Multiple Ports
Port Matrix Configurationu2009
2 x 3
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
5569256-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。