TE Connectivity 557429-1
- 收藏
- 对比
557429-1详情
TE Connectivity 557429-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
557429-1
Manufacturer
CommScope Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
COMMSCOPE INC
Risk Rank
8.37
连接器类型
互联装置
类型
补丁面板
Reach合规守则
unknown
产品长度
482.99 mm
557429-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。