TE Connectivity 55992-1
- 收藏
- 对比
55992-1
2460-55992-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 00 AWG Wire Size, 67 – 70 mm² Wire Size, 119500 – 150500 CMA Wire Size, AMPOWER
1最小包装量--
55992-1详情
TE Connectivity 55992-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
55992-1
TE Internal Description
TERMINAL,AMPOWER R 2/0 5/16
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
00
Wire Sizeu2009(mm²)
67 – 70
Wire Sizeu2009(CMA)
119500 – 150500
Stud Sizeu2009
5/16, M8
55992-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。