TE Connectivity 55A0111-22-97
- 收藏
- 对比
55A0111-22-97
2460-55A0111-22-97
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Tin-Coated Copper, 22 AWG Wire Size, Operating Temperature Range -65 – 150 °C, Violet
1最小包装量--
55A0111-22-97详情
TE Connectivity 55A0111-22-97重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
216045-000
TE Internal Description
55A0111-22-97
Alias #
4-1191564-7
Cable Typeu2009
Spec 55
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
22
55A0111-22-97拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。