TE Connectivity 55A0111-8-9
- 收藏
- 对比
55A0111-8-9
2460-55A0111-8-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Tin-Coated Copper, 8 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
55A0111-8-9详情
TE Connectivity 55A0111-8-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
8
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
1-1193348-3
TE Internal Description
55A0111-8-9
TE Internal #
4454613006
55A0111-8-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。