TE Connectivity 55A0114-22-6
- 收藏
- 对比
55A0114-22-6
2460-55A0114-22-6
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55A, 600V Voltage Rating, Silver-Coated High Strength Copper Alloy, 22 AWG Wire Size, .33 mm² Wire Size
1最小包装量--
55A0114-22-6详情
TE Connectivity 55A0114-22-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
22
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
1-1191575-5
TE Internal Description
55A0114-22-6
TE Internal #
2162773001
55A0114-22-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。