TE Connectivity 55A0114-26-0
- 收藏
- 对比
55A0114-26-0
2460-55A0114-26-0
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Silver-Coated High Strength Copper Alloy, 26 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
55A0114-26-0详情
TE Connectivity 55A0114-26-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
26
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
6-1191566-1
TE Internal Description
55A0114-26-0
TE Internal #
216077-000
55A0114-26-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。