TE Connectivity 55A0712-12-9
- 收藏
- 对比
55A0712-12-9
2460-55A0712-12-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 1000V Voltage Rating, Silver-Coated Copper, 12 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
55A0712-12-9详情
TE Connectivity 55A0712-12-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D81586-000
TE Internal Description
55A0712-12-9
Alias #
1201173-8
Cable Typeu2009
Spec 55
Voltage Ratingu2009(V)
1000
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Silver-Coated Copper
Wire Sizeu2009(AWG)
12
55A0712-12-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。