TE Connectivity 55A0811-16-9(NS)
- 收藏
- 对比
55A0811-16-9(NS)
2460-55A0811-16-9(NS)
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Tin-Coated Copper, 16 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
55A0811-16-9(NS)详情
TE Connectivity 55A0811-16-9(NS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
5-1201855-8
TE Internal Description
55A0811-16-9(NS)
TE Internal #
F009393001
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
16
55A0811-16-9(NS)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。