TE Connectivity 55A0814-26-96
- 收藏
- 对比
55A0814-26-96
2460-55A0814-26-96
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Silver-Coated High Strength Copper Alloy, 26 AWG Wire Size, Operating Temperature Range -65 – 200 °C, Blue
1最小包装量--
55A0814-26-96详情
TE Connectivity 55A0814-26-96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
26
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
2-1197337-0
TE Internal Description
55A0814-26-96
TE Internal #
948249-000
55A0814-26-96拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。