TE Connectivity 55D0211-22-3
- 收藏
- 对比
55D0211-22-3
2460-55D0211-22-3
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 55, 600VAC Voltage Rating, Tin Plated Copper, Operating Temperature Range -65 – 200 °C
1最小包装量--
55D0211-22-3详情
TE Connectivity 55D0211-22-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Voltage Ratingu2009(VAC)
600
Conductor Materialu2009
镀锡铜
Operating Temperature Rangeu2009(°C)
-65 – 200
TE Internal #
A569483001
TE Internal Description
55D0211-22-3
Alias #
9-1200755-5
Cable Typeu2009
Spec 55
55D0211-22-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。