TE Connectivity 55M0411-22-2
- 收藏
- 对比
55M0411-22-2
2460-55M0411-22-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 450V Voltage Rating, Tin-Coated Copper, 22 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
55M0411-22-2详情
TE Connectivity 55M0411-22-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
450
Cable Typeu2009
Spec 55
Alias #
5-1194742-1
TE Internal Description
55M0411-22-2
TE Internal #
5999213001
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
22
55M0411-22-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。