TE Connectivity 55M0414-24-2L
- 收藏
- 对比
55M0414-24-2L
2460-55M0414-24-2L
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 450V Voltage Rating, Silver-Coated High Strength Copper Alloy, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
55M0414-24-2L详情
TE Connectivity 55M0414-24-2L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
450
Cable Typeu2009
Spec 55
Alias #
6-1200571-2
TE Internal Description
55M0414-24-2L
TE Internal #
A113563001
55M0414-24-2L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。