TE Connectivity 55PC0212-14-9
- 收藏
- 对比
55PC0212-14-9
2460-55PC0212-14-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Silver-Coated Copper, 14 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
55PC0212-14-9详情
TE Connectivity 55PC0212-14-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
14
Conductor Materialu2009
Silver-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
7-1191483-3
TE Internal Description
55PC0212-14-9
TE Internal #
204739-000
55PC0212-14-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。