TE Connectivity 55PC0214-16-9
- 收藏
- 对比
55PC0214-16-9
2460-55PC0214-16-9
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 55, 600VAC Voltage Rating, Silver-Coated High Strength Copper Alloy, Operating Temperature Range -65 – 200 °C
1最小包装量--
55PC0214-16-9详情
TE Connectivity 55PC0214-16-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Operating Temperature Rangeu2009(°C)
-65 – 200
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Cable Typeu2009
Spec 55
TE Internal Description
55PC0214-16-9
TE Internal #
EM8401-000
55PC0214-16-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。