TE Connectivity 55PC0812-12-9
- 收藏
- 对比
55PC0812-12-9
2460-55PC0812-12-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Silver-Coated Copper, 12 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
55PC0812-12-9详情
TE Connectivity 55PC0812-12-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Silver-Coated Copper
Wire Sizeu2009(AWG)
12
Cable Typeu2009
Spec 55
Alias #
1199022-4
TE Internal Description
55PC0812-12-9
TE Internal #
381118-000
55PC0812-12-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。