TE Connectivity 55PC0812-4-0
- 收藏
- 对比
55PC0812-4-0
2460-55PC0812-4-0
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 55, 600VAC Voltage Rating, Silver-Coated Copper, Operating Temperature Range -65 – 200 °C
1最小包装量--
55PC0812-4-0详情
TE Connectivity 55PC0812-4-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CZ9142-000
TE Internal Description
55PC0812-4-0
Cable Typeu2009
Spec 55
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Voltage Ratingu2009(VAC)
600
Conductor Materialu2009
Silver-Coated Copper
Operating Temperature Rangeu2009(°C)
-65 – 200
55PC0812-4-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。