TE Connectivity 55PC6361-8-9
- 收藏
- 对比
55PC6361-8-9
2460-55PC6361-8-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55PC, 600V Voltage Rating, Aluminum, 8 AWG Wire Size, 8.37 mm² Wire Size, Operating Temperature Range -65 – 175 °C
1最小包装量--
55PC6361-8-9详情
TE Connectivity 55PC6361-8-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK6427-000
TE Internal Description
55PC6361-8-9
Cable Typeu2009
Spec 55PC
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Conductor Materialu2009
Aluminum
Wire Sizeu2009(AWG)
8
55PC6361-8-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。