TE Connectivity 55PC8040-6-9
- 收藏
- 对比
55PC8040-6-9
2460-55PC8040-6-9
电缆,电线
--
大陆
立即发货

Aluminum Wire & Cable, 6 AWG Wire Size, 13.3 mm² Wire Size, White Cable Color
1最小包装量--
55PC8040-6-9详情
TE Connectivity 55PC8040-6-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Coloru2009
White
Wire Sizeu2009(mm²)
13.3
Wire Sizeu2009(AWG)
6
Alias #
2-1199615-8
TE Internal Description
55PC8040-6-9
TE Internal #
E00535-000
55PC8040-6-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。