TE Connectivity 56008-25-108PY
- 收藏
- 对比
56008-25-108PY
2460-56008-25-108PY
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors PLUG ASSY
1最小包装量--
56008-25-108PY详情
TE Connectivity 56008-25-108PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
6 in
Water / Moisture Rating
IP67 Rated
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
SMD/SMT
Manufacturer
BIVAR
Brand
Bivar
Body Shape
圆形扁平透镜
RoHS
Details
包装
Bulk
颜色
Green
子类别
LED指示灯
方向
Vertical
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
56008-25-108PY拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。