TE Connectivity 561366-000
- 收藏
- 对比
561366-000
2460-561366-000
同轴连接器(射频)
--
大陆
立即发货

561366-000 datasheet pdf and Coaxial Connectors (RF) product details from TE Connectivity stock available at utmel
1最小包装量--
561366-000详情
TE Connectivity 561366-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8536.69.40.51
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Body Orientation
Straight
Mounting
电缆安装
RoHS
Non-Compliant
Manufacturer Part Number
561366-000
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
零件状态
活跃
连接器类型
Bayonet, Socket
类型
Triaxial
最高工作温度
125 °C
性别
F
Reach合规守则
unknown
触点样式
Socket
弱电
Non-Compliant
561366-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。